Shenzhen Besta Precision Machinery Co., Ltd. Datasheets for Gears

Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.


Gears: Learn more

Product Name Notes
As a full service provider of gear manufacturing services, Besta features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our...
Besta full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to...
Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical...
Rack and pinion is utilized to convert rotational motion to linear motion. A rack is straight teeth cut into one surface of rectangular or cylindrical rod shaped material, and a...
Serving clients in a diverse range of industries, Besta is pleased to manufacture both internal and external splines, in involute and straight sided configurations. For internal spline products, we feature...
With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless...
Worm gear is one of gear type which mating with a worm to greatly reduce rotational speed, or allowing higher torque to be transmitted. this type of gear can gain...