RS Components, Ltd. 5217635

Description
Injection moulded acetal copolymer spur gears providing a wide range of gear ratios. Tensile strength 94N/mm². Hardness (Rockwell R) 110-120. 20° Pressure angle Module = 1 Number of Teeth = 56 Material = POM Bore Diameter = 8mm Hub Diameter = 18mm Pitch Diameter = 56mm Face Width = 6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5217635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Injection moulded acetal copolymer spur gears providing a wide range of gear ratios. Tensile strength 94N/mm². Hardness (Rockwell R) 110-120. 20° Pressure angle Module = 1 Number of Teeth = 56 Material = POM Bore Diameter = 8mm Hub Diameter = 18mm Pitch Diameter = 56mm Face Width = 6mm

Injection moulded acetal copolymer spur gears providing a wide range of gear ratios.
Tensile strength 94N/mm². Hardness (Rockwell R) 110-120. 20° Pressure angle
Module = 1
Number of Teeth = 56
Material = POM
Bore Diameter = 8mm
Hub Diameter = 18mm
Pitch Diameter = 56mm
Face Width = 6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gears
Product Number 5217635
Gear Type Spur
Number of Teeth 56
Design Metric
Material POM
Unlock Full Specs
to access all available technical data

Similar Products

 - 5031920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details
 - 5216749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details
 - 8787859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details
 - 5217231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details