RS Pro high quality steel spur gears in a range of gear ratios. Ideally used for speed reduction or increase, torque multiplication, resolution and accuracy in positioning systems.
Module = 1.5
Number of Teeth = 44
Material = Steel
Bore Diameter = 12mm
Hub Diameter = 45mm
Pitch Diameter = 66mm
Face Width = 15mm
RS Components, Ltd. | |
---|---|
Product Category | Gears |
Product Number | 5216503 |
Gear Type | Spur |
Number of Teeth | 44 |
Design | Metric |
Material | Hardened |