Module 3, 18 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KSUS3-18J15 |
Product Name | Metal Spur Gears (metric) |
Gear Type | Spur |
Number of Teeth | 18 |
Design | Metric |
Pressure Angle | 20° |
Material | Stainless |