Module 1.5, 70 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KSSA1.5-70J25 |
Product Name | Metal Spur Gears (metric) |
Gear Type | Spur |
Number of Teeth | 70 |
Design | Metric |
Pressure Angle | 20° |
Material | Steel |