Module 2, 65 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KPSA2-65J45 |
Product Name | Plastic Spur Gears (metric) |
Gear Type | Spur |
Number of Teeth | 65 |
Design | Metric |
Pressure Angle | 20° |
Material | Nylon |