Module 1.5, 75 Tooth Ground Steel Spur Gear with 30mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KSSG1.5-75J30 |
Product Name | Metal Spur Gears (metric) |
Gear Type | Spur |
Number of Teeth | 75 |
Design | Metric |
Pressure Angle | 20° |
Material | Steel |