Module 1.5, 48 Tooth, Left Handed Ground Helical Gear with Finished 18mm Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KKHG1.5-48LJ18 |
Product Name | Commercial & Precision Helical Gears (metric) |
Gear Type | Helical |
Number of Teeth | 48 |
Design | Metric |
Pressure Angle | 20° |