Module 3, 24 Tooth, Right Hand Ground Helical Gear with Plain Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KKHG3-24R |
Product Name | Commercial & Precision Helical Gears (metric) |
Gear Type | Helical |
Number of Teeth | 24 |
Design | Metric |
Pressure Angle | 20° |