Module 1, 70 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KSUS1-70J10 |
Product Name | Metal Spur Gears (metric) |
Gear Type | Spur |
Number of Teeth | 70 |
Design | Metric |
Pressure Angle | 20° |
Material | Stainless |