Module 2, 55 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KPSA2-55J19 |
Product Name | Plastic Spur Gears (metric) |
Gear Type | Spur |
Number of Teeth | 55 |
Design | Metric |
Pressure Angle | 20° |
Material | Nylon |