Module 3, 42 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KSUSA3-42J28 |
Product Name | Metal Spur Gears (metric) |
Gear Type | Spur |
Number of Teeth | 42 |
Design | Metric |
Pressure Angle | 20° |
Material | Stainless |