Module 1.5, 32 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KNSU1.5-32J14 |
Product Name | Plastic Spur Gears (metric) |
Gear Type | Spur |
Number of Teeth | 32 |
Design | Metric |
Pressure Angle | 20° |
Material | Nylon |