Module 1, 80 Tooth, Right Hand Ground Helical Gear with Finished 16mm Bore
QTC METRIC GEARS | |
---|---|
Product Category | Gears |
Product Number | KKHG1-80RJ16 |
Product Name | Commercial & Precision Helical Gears (metric) |
Gear Type | Helical |
Number of Teeth | 80 |
Design | Metric |
Pressure Angle | 20° |