Miter gears, 20 degree pressure angle, 1:1 ratio
Martin Sprocket & Gear, Inc. | |
---|---|
Product Category | Gears |
Product Number | M1224 |
Product Name | Miter Gears |
Gear Type | Miter/Bevel |
Number of Teeth | 24 |
Design | English |
Pressure Angle | 20° |
Gear Center | Center Bore |