Worm and worm gears, right handed, 14 1/2 degree pressure angle
Martin Sprocket & Gear, Inc. | |
---|---|
Product Category | Gears |
Product Number | W6 |
Product Name | Worms and Worm Gears |
Gear Type | Worm |
Design | English |
Direction | Right |
Pressure Angle | 14.5° |
Features | Ground Teeth (optional feature) |