Machined gear rack, standard face width, 20 pressure angle
Martin Sprocket & Gear, Inc. | |
---|---|
Product Category | Gears |
Product Number | TR4X6 |
Product Name | Gear Rack |
Gear Type | Rack |
Design | English |
Pressure Angle | 20° |
Tooth Form | Straight |
Material | Steel |