Martin manufactures spur gears and gear rack, bevel gears, miter gears and worm gears. With a vast inventory of raw materials, modern machine tool capacity, and a pro-service attitude, Martin makes short work of a quick delivery on all specialty gears.
Martin Sprocket & Gear, Inc. | |
---|---|
Product Category | Gears |
Product Number | TS1228BS 3/4 |
Product Name | Made To Order Gears |
Gear Type | Spur; Pinion (optional feature) |
Number of Teeth | 28 |
Design | English |
Pressure Angle | 20° |
Gear Center | Center Bore |