Bevel gear, 20 degree pressure angle, ratios range 1:1 to 6:49
Martin Sprocket & Gear, Inc. | |
---|---|
Product Category | Gears |
Product Number | BS840-2 |
Product Name | Bevel Gears |
Gear Type | Miter/Bevel |
Number of Teeth | 40 |
Design | English |
Pressure Angle | 20° |
Gear Center | Center Bore |