Gear Motions, Inc. Datasheets for Gears
Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
Gears: Learn more
| Product Name | Notes |
|---|---|
| A worm gear system consists of a worm and worm wheel positioned as a cross axis and is the most compact type of gear system. Due to the compact design,... | |
| Bevel gears are cone shaped gears designed to transmit motion between intersecting axes. They are usually mounted on shafts that are 90 degrees apart, but can be designed for nearly... | |
| Gear Motions knows sprockets. When a typical sprocket off the shelf doesn't help your drive system run more efficiently, look to the experts in crafting custom silent chain sprockets, roller... | |
| Gear Motions manufactures custom splines to exact specifications. Through our many years of experience, we have the knowledge and expertise to produce external and internal spline gears to fit almost... | |
| Helical gears have teeth that are set on an angle to the gear axis. The features and benefits are similar to spur gears, but can be a better option when... | |
| Spur gears have straight teeth and are the most common type of gear. They are used to transmit motion between two parallel shafts and are known for being highly efficient... | |
| When it comes to pump gears, Gear Motions is the industry expert. We possess the experience and state-of-the-art equipment necessary to produce high quality precision gears for all types and... |