West Electronics, Inc. Reducer, female 2" x male 1.5" 300.209

Suppliers

Company
Product
Description
Supplier Links
Reducer, female 2
Poplar, MT, USA
Reducer, female 2" x male 1.5"
300.209
Reducer, female 2" x male 1.5" 300.209
All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.209 :: NSN: 4730015438429

All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.209 :: NSN: 4730015438429

Supplier's Site

Technical Specifications

  West Electronics, Inc.
Product Category Pipe Fittings
Product Number 300.209
Product Name Reducer, female 2" x male 1.5"
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Thermobarb® Brass Barbed Fittings - 6000932 - NewAge Industries
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze
English Size 0.500 to 0.250 inch (12.7 to 6.35 mm)
View Details
 - 796896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Union Fitting; Coupling Fitting
Connection Type Compression Fitting
Material Brass/Bronze
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Barb Adapter, Type BTS, BWS - BWSS-1-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details