Victaulic Co. of America AGS Suction Diffuser Series W731-D

Datasheet

Suppliers

Company
Product
Description
Supplier Links
AGS Suction Diffuser - Series W731-D - Victaulic Co. of America
Easton, PA, USA
AGS Suction Diffuser
Series W731-D
AGS Suction Diffuser Series W731-D
Allows building up at a 90° angle from the pump saving valuable space in the mechanical room while still protecting the pump against cavitation Flanges may be machined to match most global (ANSI, DIN, GB, JIS, and AS-E) flange bolt hole patterns within the diffuser pressure rating Sizes from 14 – 24′ | DN350 -DN600 Pressures up to 300 psi | 2068 kPa | 21 bar
  • Allows building up at a 90° angle from the pump saving valuable space in the mechanical room while still protecting the pump against cavitation
  • Flanges may be machined to match most global (ANSI, DIN, GB, JIS, and AS-E) flange bolt hole patterns within the diffuser pressure rating
  • Sizes from 14 – 24″ | DN350 -DN600
  • Pressures up to 300 psi | 2068 kPa | 21 bar
Supplier's Site Datasheet

Technical Specifications

  Victaulic Co. of America
Product Category Pipe Fittings
Product Number Series W731-D
Product Name AGS Suction Diffuser
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters & Fittings - MAIN Couplings - SAE ORB x NPTF Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; ORB x NPTF Couplings
Material Steel; Stainless
View Details
Copper Coupling - TY-E04 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Fitting Type Coupling Fitting
Material Copper; C3710
View Details
SS Wire Screens - Unbound Screens - XSA-5 - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting
View Details
Pipe Flanges - SAE - 90° L - Block -  - jbj Techniques Limited
Specs
Connection Type Flange Connection
Material Steel; Stainless
English Size 0.500 to 3.000 inch (12.7 to 76.2 mm)
View Details