Stainless Hose Fittings, Ltd. 1803 - MALE JIC 37° x CODE 62 FLANGE 45° 1803-24-24

Suppliers

Company
Product
Description
Supplier Links
1803 - MALE JIC 37° x CODE 62 FLANGE 45° - 1803-24-24 - Stainless Hose Fittings, Ltd.
Pasadena, TX, USA
1803 - MALE JIC 37° x CODE 62 FLANGE 45°
1803-24-24
1803 - MALE JIC 37° x CODE 62 FLANGE 45° 1803-24-24
Type: MALE JIC x CODE 62 FLANGE 45° Description: Flange Adapter Part #: 1803 Material: 316 Stainless Steel

Type: MALE JIC x CODE 62 FLANGE 45°
Description: Flange Adapter
Part #: 1803
Material: 316 Stainless Steel

Supplier's Site

Technical Specifications

  Stainless Hose Fittings, Ltd.
Product Category Pipe Fittings
Product Number 1803-24-24
Product Name 1803 - MALE JIC 37° x CODE 62 FLANGE 45°
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Miscellaneous Acetal Push-to-Connect Fittings - 5207153 - NewAge Industries
Specs
Connection Type Push-to-Connect
English Size 0.375 inch (9.52 mm)
Temperature -4 to 158 F (-20 to 70 C)
View Details
ORFS Male x ORFS Female Swivel Adapter with Gauge Port -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; #4 (1/4?) to #20 (1-1/4?) SAE or NPT
English Size 0.250 to 1.250 inch (6.35 to 31.75 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Elbows & Tees Fittings - 61066 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details