Bend 90° PVC-U, available in either metric or imperial versions. Suitable for use in the chemical processing, microelectronics, ship building and water treatment industries.
Good chemical and corrosion resistance
Material = PVC-U
Fitting Direction = 90°
Fitting Type = Elbow
Compatible Pipe Size 1 = 1-1/4in
Compatible Pipe Size 2 = 1-1/4in
Length = 109mm
RS Components, Ltd. | |
---|---|
Product Category | Pipe Fittings |
Product Number | 2122584 |
Fitting Type | Elbow Fitting |