PT Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
Product Name | Notes |
---|---|
4" x 6" x 6" pipe flange x adapter x adapter | |
6" x 4" x 4" adapter x pipe flange x pipe flange | |
Adapter x pipe flange | |
Adapter x tank truck flange 15 degrees | |
Adapter x tank truck flange | |
All fittings available in other materials | |
Coupler x pipe flange | |
Coupler x tank truck flange 15 degrees | |
Coupler x tank truck flange | |
Flange swivel x hose shank | |
Flanged Adapter, dry disconnect coupling | |
Tank truck flange tee | |
Tank truck flange y | |
Ttma flange x butt weld for schd 40 pipe | |
Ttma flange x fnpt | |
Ttma flange x mnpt | |
Ttma flange x single groove | |
Ttma flange x socket weld |