Kee Safety Inc. Type 12 - 45° Single Socket Tee 12-6

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 12 - 45° Single Socket Tee - 12-6 - Kee Safety Inc.
Buffalo, NY, USA
Type 12 - 45° Single Socket Tee
12-6
Type 12 - 45° Single Socket Tee 12-6
Most frequently used for bracing and struts.

Most frequently used for bracing and struts.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 12-6
Product Name Type 12 - 45° Single Socket Tee
Fitting Type Elbow Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61078 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Thermobarb® Brass Barbed Fittings - 6000841 - NewAge Industries
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze
English Size 0.375 inch (9.52 mm)
View Details
Copper Hydraulic Tee - TY-E01 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Hydraulic Fitting
Material Copper; TP2Y2
View Details
Flare Fittings, Series 1D Flare Fittings -  - Asahi/America, Inc.
Specs
Connection Type Flare Connection
View Details