Dura Plastic Products, Inc. Nipples:CPVC TBE Nipple:Mipt x Mipt 98723 Mipt x Mipt

Suppliers

Company
Product
Description
Supplier Links
Nipples:CPVC TBE Nipple:Mipt x Mipt - 98723 Mipt x Mipt - Dura Plastic Products, Inc.
Beaumont, CA, USA
Nipples:CPVC TBE Nipple:Mipt x Mipt
98723 Mipt x Mipt
Nipples:CPVC TBE Nipple:Mipt x Mipt 98723 Mipt x Mipt
Nipples:CPVC TBE Nipple:Mipt x Mipt

Nipples:CPVC TBE Nipple:Mipt x Mipt

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 98723 Mipt x Mipt
Product Name Nipples:CPVC TBE Nipple:Mipt x Mipt
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Thermobarb® Brass Barbed Fittings - 6001394 - NewAge Industries
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze
English Size 0.250 inch (6.35 mm)
View Details
 - 4209419 - RS Components, Ltd.
RS Components, Ltd.
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
SS Wire Screens - Unbound Screens - XSF-2 - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting
View Details