Cam female x female BSPT
Hose Inner Diameter = 1in
Coupling Connector Type = Part D Cam & Groove Coupler
Body Material = Stainless Steel
Threaded Connection = 1 in G Female
Thread Size = 1in
Coupling Gender = Male
Coupling Connector Direction = Straight
Thread Gender = Female
Thread Standard = G
Maximum Working Pressure = 17 bar
RS Components, Ltd. | |
---|---|
Product Category | Hose Fittings |
Product Number | 307241 |
Material | Stainless |