Cam male adaptor x male BSPT
Hose Inner Diameter = 1-1/2in
Coupling Connector Type = Part F Cam & Groove Adapter
Body Material = Aluminium
Threaded Connection = 1-1/2 in BSP
Thread Size = 1-1/2in
Coupling Gender = Male
Coupling Connector Direction = Straight
Thread Standard = BSP
Maximum Working Pressure = 17 bar
RS Components, Ltd. | |
---|---|
Product Category | Hose Fittings |
Product Number | 3626829 |
Material | Aluminum |