Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
TUBE FITTINGS
TOMPKINS INDUSTRIES, INC.
2702-06-06 -- JIC BULKHEAD UNION ELBOW 45°
Tompkins Industries, Inc.
JIC Bulkhead Union Elbow 45°
2702-06-06
Tompkins Industries, Inc.
Done
Suppliers
Company
Product
Description
Supplier Links
Tompkins Industries, Inc.
Olathe, KS, USA
JIC Bulkhead Union Elbow 45°
2702-06-06
JIC Bulkhead Union Elbow 45°
2702-06-06
Steel 37 degree JIC adapters - 45 degree elbow
Steel 37 degree JIC adapters - 45 degree elbow
Supplier's Site
Technical Specifications
Tompkins Industries, Inc.
Product Category
Tube Fittings
Product Number
2702-06-06
Product Name
JIC Bulkhead Union Elbow 45°
Fitting Type
Elbow Fitting; Union Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Pneumatic protective conduit fitting
MKRV-12-PG-11
Specs
Fitting Type
Hose Fitting
View Details
Jergens, Inc.
Air & Hydraulic Quick Disconnect Couplers
61951
Specs
Fitting Type
Nipple Fitting
English Size
0.250 inch (6.35 mm)
View Details
Beswick Engineering Co., Inc.
10-32 Thread Swivel Barb Fitting
MSL Series
Specs
Fitting Type
Tube Fitting; Elbow Fitting; Adapter Fitting; Reducer Fitting; Swivel Fitting
Connection Type
Barbed or Ribbed End; Tube - Male English Straight Thread; 10-32 Thread, Built-in Barb
Material
Brass/Bronze; Brass
View Details
HydraCheck Inc.
Stainless Steel Test Point, M16x2 (Minimess)
Specs
Fitting Type
Quick Coupler; Coupling Fitting
Connection Type
Tube - Male English Straight Thread; NPT, BSPP
Material
Stainless
View Details