Complies with the requirement of ISO 4414 and EN983 safety standards. Simple on hand operation, yet specifically designed to eliminate accidental disconnection. Very fast vent time - under 1 second. Very high flow and low pressure drop characteristics. Lightweight and robust high impact glass reinforced polymer (Nylon 6.6 + 20%, Glass fibre), resistance to shocks and scratching. Interchangeable with CEJN 430 and Rectus 30. Suitable for use with Series 25KE self-venting safety type metal body
Coupling Gender = Male
Manufacturer Series = 9421U
Connection Type = Hose Barb
Hose Barb Connection = 8mm
Material = Reinforced Polymer
Maximum Operating Pressure = 16 bar
Seal Material = Nitrile Rubber
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +60°C
RS Components, Ltd. | |
---|---|
Product Category | Tube Fittings |
Product Number | 4317150 |
Fitting Type | Quick Coupler |