SMC Corporation of America MS-5H-4

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8514541 - RS Components, Ltd.
Corby, Northants, United Kingdom
The MS series from SMC are miniature fittings for use with air connections in confined areas. The hose nipple style accepts nylon, soft nylon and polyurethane tubing. The body is made from stainless steel and suitable for use in corrosive applications. MS-5UL elbow fittings allow the body to rotate 360 degrees and have M5x0.8 threaded female fittings. Stainless steel material (SUS316). Simple connect - disconnect. Compact size for tight piping areas. Accepts many styles of plastic tubing Threaded Connection = M5 x 0.8 Male Tube Connection = Push In 4 mm Tube Connection - Tube Size = 4mm Threaded Connection - Thread Size = M5 x 0.8 Threaded Connection - Gender = Male Body Material = Stainless Steel Manufacturer Series = MS Threaded Connection - Thread Standard = Metric Tube Connection - Type = Push In Maximum Operating Pressure = 1.5 MPa

The MS series from SMC are miniature fittings for use with air connections in confined areas. The hose nipple style accepts nylon, soft nylon and polyurethane tubing. The body is made from stainless steel and suitable for use in corrosive applications. MS-5UL elbow fittings allow the body to rotate 360 degrees and have M5x0.8 threaded female fittings.
Stainless steel material (SUS316). Simple connect - disconnect. Compact size for tight piping areas. Accepts many styles of plastic tubing
Threaded Connection = M5 x 0.8 Male
Tube Connection = Push In 4 mm
Tube Connection - Tube Size = 4mm
Threaded Connection - Thread Size = M5 x 0.8
Threaded Connection - Gender = Male
Body Material = Stainless Steel
Manufacturer Series = MS
Threaded Connection - Thread Standard = Metric
Tube Connection - Type = Push In
Maximum Operating Pressure = 1.5 MPa

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Tube Fittings
Product Number 8514541
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Bite Type Tube Fitting - B-0608-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 to 16.000 inch (19.05 to 406 mm)
View Details
 - 1216048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tee Fitting; Adapter Fitting
Connection Type Push-to-Connect
Metric Size 6.00 mm (0.2362 inch)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details