Norgren compression fittings are rugged and durable and suitable for use with most general industrial applications, and may be used under extreme pressure and temperature. The fittings are manufactured from brass, with Banjo bolts finished with a Nickel plating.
Threaded Connection = R 3/8 Male
Tube Connection - Tube Size = 1/2in
Threaded Connection - Thread Size = 3/8in
Threaded Connection - Gender = Male
Body Material = Brass
Thread Material = Brass
Manufacturer Series = 22
Threaded Connection - Thread Standard = R
Connection Style = Threaded-to-Tube
Connector A - Thread Standard = R
RS Components, Ltd. | |
---|---|
Product Category | Tube Fittings |
Product Number | 840561 |
Fitting Type | Adapter Fitting |