Standard push in elbow pneumatic fittings with connecting threads. These L-shaped fittings are manufactured from a tough thermoplastic, with a POM release ring and a rubber seal. Within the FESTO QSLL range, these fittings are available with an extended male thread in a range of sizes to suit your connection.
Threaded Connection = G 1/4 Male
Tube Connection = Push In 12 mm
Body Material = PBT
Thread Material = Brass
Manufacturer Series = QSLL
CAD Drawing = 3D CAD Model
Finish = Nickel Plated
Minimum Operating Temperature = -10°C
Maximum Operating Temperature = +80°C
Tube Connection B = Push In 12 mm
RS Components, Ltd. | |
---|---|
Product Category | Tube Fittings |
Product Number | 1215631 |
Fitting Type | Elbow Fitting; Adapter Fitting |