Resistance to high temperatures (-25 â +125 °C). Suited to general industrial and agricultural applications. Nitrile seal material. Steel body construction. Complies with standard ISO 7241-1, B
Series = RS
Compatible With = ISO 7241-1-B
Type = Union
Coupling Gender = Female
Locking Style = Ball Lock
Thread = Rp 1/4 Female
Material = Steel
Seal Material = Nitrile Rubber
Thread Size = 1/4in
Thread Standard = Rp
RS Components, Ltd. | |
---|---|
Product Category | Tube Fittings |
Product Number | 7335592 |
Fitting Type | Union Fitting; Quick Coupler; Hydraulic Fitting |