Standard push in elbow pneumatic fittings with connecting threads. These L-shaped fittings are manufactured from a tough thermoplastic, with a POM release ring and a rubber seal. Within the FESTO QSL range, these fittings are available with a male or female thread and an internal or external hex to suit your connection.
Threaded Connection = R 1/8 Male
Tube Connection = Push In 6 mm
Body Material = PBT
Thread Material = Brass
Manufacturer Series = QSLV
CAD Drawing = 3D CAD Model
Finish = Nickel Plated
Minimum Operating Temperature = -10°C
Maximum Operating Temperature = +80°C
Connector A- Thread Size = 1/8in
RS Components, Ltd. | |
---|---|
Product Category | Tube Fittings |
Product Number | 1216065 |
Fitting Type | Elbow Fitting; Adapter Fitting |