The KQ2W extended male elbow fittings from SMC are quick and easy to install into your pneumatic fittings. These KQ2W extended male elbows are also more compact in design which means that these elbows can be used within a confined space. Extended male elbows are designed to be used in parallel with the male elbow. You can then create multi level piping. The new KQ2 range of products are lighter than previous models and have the advantage of improved insertion and removal forces.
Can be used under a wide range of pressures from a low vacuum to 1MPa. Low force required for fitting and removal. Compact dimensions for use within smaller spaces
Minimum Operating Temperature = 0 (Water) °C, -5 (Ambient) °C
Maximum Operating Temperature = +40 (Water) °C, +60 (Ambient) °C
Maximum Operating Pressure = 3 (Proof) MPa, 1 MPa
Connector A = G 1/4 Male
Tube Connection A - Tube Size = 8mm
Connector A- Thread Size = 1/4in
Connector A - Gender = Male
Tube Connection A - Type = Push In
Connector A - Thread Standard = G
Connection Style = Threaded-to-Tube
RS Components, Ltd. | |
---|---|
Product Category | Tube Fittings |
Product Number | 9171063 |
Fitting Type | Elbow Fitting; Adapter Fitting |