Parker Hannifin Corporation Standard Adapter 8278L-11

Description
4 Distinct series InterCheck Series Series 35 interchangeable with CEJN 320 & Rectus 25 Series 55 interchangeable with CEJN 420 & Rectus 27 Schrader Series Heavy Duty or Standard Duty Twistlok or Sleeve action Mini series Wide range of adaptors High flow with minimum pressure drop Male thread, female thread or hose tail versions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Adapter - 8278L-11 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Standard Adapter
8278L-11
Standard Adapter 8278L-11
4 Distinct series InterCheck Series Series 35 interchangeable with CEJN 320 & Rectus 25 Series 55 interchangeable with CEJN 420 & Rectus 27 Schrader Series Heavy Duty or Standard Duty Twistlok or Sleeve action Mini series Wide range of adaptors High flow with minimum pressure drop Male thread, female thread or hose tail versions
  • 4 Distinct series
  • InterCheck Series
  • Series 35 interchangeable with CEJN 320 & Rectus 25
  • Series 55 interchangeable with CEJN 420 & Rectus 27
  • Schrader Series
  • Heavy Duty or Standard Duty
  • Twistlok or Sleeve action
  • Mini series
  • Wide range of adaptors
  • High flow with minimum pressure drop
  • Male thread, female thread or hose tail versions
Supplier's Site
 - 7769419 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Parker range of standard adaptors are essential in the use of industrial compressed air. These adaptors are part of the Schrader Original range of pneumatic adaptors from Parker Pneumatic. These heavy duty adaptors also help eliminate hose kinking as the as the adaptors are able to swivel. Partial vacuum up to 17 bar. Operating temperature range of -10°C to +80°C Coupling Gender = Female Threaded Connection = G 1/4 Female Manufacturer Series = Standard Series Connection Type = Threaded Thread Size = 1/4in Material = Steel Thread Gender = Female Thread Standard = G Maximum Operating Pressure = 17 bar Minimum Operating Temperature = -10°C

The Parker range of standard adaptors are essential in the use of industrial compressed air. These adaptors are part of the Schrader Original range of pneumatic adaptors from Parker Pneumatic. These heavy duty adaptors also help eliminate hose kinking as the as the adaptors are able to swivel.
Partial vacuum up to 17 bar. Operating temperature range of -10°C to +80°C
Coupling Gender = Female
Threaded Connection = G 1/4 Female
Manufacturer Series = Standard Series
Connection Type = Threaded
Thread Size = 1/4in
Material = Steel
Thread Gender = Female
Thread Standard = G
Maximum Operating Pressure = 17 bar
Minimum Operating Temperature = -10°C

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe RS Components, Ltd.
Product Category Pneumatic Fittings Tube Fittings
Product Number 8278L-11 7769419
Product Name Standard Adapter
Fitting Type Tube Fitting; Adapter Fitting Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Miniature In-Line Screens - NPT Hex Nipple - BSO-2-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
Single Shut-Off Disconnect - QBI-303 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Tube Fitting; Quick Coupler; Twist/Bayonet Fitting; Adapter Fitting; Reducer Fitting
Quick Coupler Valving Single Shut-Off
Connection Type Tube - Male English Straight Thread; 10-32 Female Threads
View Details
Compressed Air Close Nipple Fitting - 900084 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.250 inch (6.35 mm)
View Details
Elbow fitting - LJK-1/4 - Festo Corporation
Festo Corporation
Specs
Fitting Type Elbow Fitting
Material Die-cast zinc
View Details