A range of straight adaptor fittings that are easy to use and have easy tube insertion to enable rapid assembly. The internal hexagon shape on these adaptors allows quick assembly in most confined spaces.
Threaded Connection = R 1/4 Male
Tube Connection = Push In 6 mm
Tube Connection - Tube Size = 6mm
Threaded Connection - Thread Size = 1/4in
Threaded Connection - Gender = Male
Body Material = Nickel Plated Brass
Thread Material = Nickel Plated Brass
Manufacturer Series = 10
Threaded Connection - Thread Standard = R
Tube Connection - Type = Push In
Pneumatic Fitting, Push In, Straight Adaptor, 6 mm, 6 mm, 1/4 RoHS Compliant: NA
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Tube Fittings | Pneumatic Fittings |
Product Number | 2102265 | 20J5826 |
Product Name | Pneumatic Fitting, Push In, Straight Adaptor, 6 Mm, 6 Mm, 1/4 Rohs Compliant Norgren | |
Fitting Type | Adapter Fitting | Adapter Fitting |