These in-line male stud adaptors are hygienically designed to reduce retention zones for easy cleaning.
Threaded Connection = R 1/4 Male
Tube Connection = Push In 4 mm
Tube Connection - Tube Size = 4mm
Threaded Connection - Thread Size = 1/4in
Threaded Connection - Gender = Male
Body Material = Stainless Steel
Manufacturer Series = 3805
Threaded Connection - Thread Standard = R
Tube Connection - Type = Push In
CAD Drawing = 3D CAD Model
RS Components, Ltd. | |
---|---|
Product Category | Tube Fittings |
Product Number | 2250207 |
Fitting Type | Adapter Fitting |