NIBCO INC. Push to Connect Tube Fittings

Suppliers

Company
Product
Description
Supplier Links
Push to Connect Tube Fittings -  - NIBCO INC.
Elkhart, IN, USA
Push to Connect Tube Fittings
Push to Connect Tube Fittings
NIBCO Push Fittings include a broad range, including adapters, caps, couplings, elbow and tees. The push-to-connect system creates a simple and secure connection without any soldering, crimping or joining materials. Just push the connection tube into the fitting until is stops. Push fittings can be joined with copper, CPVC-CTS or PEX. Lead-free*, Dezincification resistant, Removable and reusable, 200 psi and 200°F, For use with copper, CPVC-CTS or PEX tubing Third-party certified to NSF/ANSI 14, 61, and 372, ASSE 1061

NIBCO Push Fittings include a broad range, including adapters, caps, couplings, elbow and tees. The push-to-connect system creates a simple and secure connection without any soldering, crimping or joining materials. Just push the connection tube into the fitting until is stops. Push fittings can be joined with copper, CPVC-CTS or PEX.

  • Lead-free*, Dezincification resistant, Removable and reusable, 200 psi and 200°F, For use with copper, CPVC-CTS or PEX tubing
  • Third-party certified to NSF/ANSI 14, 61, and 372, ASSE 1061
Supplier's Site

Technical Specifications

  NIBCO INC.
Product Category Tube Fittings
Product Name Push to Connect Tube Fittings
Fitting Type Coupling Fitting; Elbow Fitting; Tee Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

 - 1216071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Connection Type Push-to-Connect
English Size 0.375 inch (9.52 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details