U.S. Plastic Corporation Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
Product Name | Notes |
---|---|
.096" ID X 5/32" OD Flame Retardant Tubing has a pressure rating of 185 psi @ 73F and a burst pressure of 740 psi @ 73F. It has a minimum... | |
.170" ID x .250" OD x .040" Wall Hylar PVDF Tubing has a working pressure of 180 PSI @ 70F. It has a durometer of 75 D. The bend radius... | |
.170" ID X 1/4" OD Flame Retardant Tubing has a pressure rating of 140 psi @ 73F and a burst pressure of 560 psi @ 73F. It has a minimum... | |
1.5" OD x 1" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is... | |
1.5" OD x 1" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is... | |
1.50" OD x 1" ID x .25" Wall Black Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is +/-... | |
1/16" ID x 1/8" OD x 1/32" Wall Blue Polyurethane Tubing has a working pressure of 134 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
1/16" ID x 1/8" OD x 1/32" Wall Red Polyurethane Tubing has a working pressure of 134 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
1/2" ID x 3/4" OD x 1/8" Wall Vinyl Fuel and Oil Tubing has a working pressure of 50 PSI @ 73 F. The durometer is 62 A, the tensile... | |
1/2" ID x 5/8" OD x 1/16" Wall Hylar PVDF Tubing has a working pressure of 145 PSI @ 70F. It has a durometer of 75 D. The bend radius... | |
1/4" ID x 1/16" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
1/4" ID x 1/8" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
1/4" ID x 3/32" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
1/4" ID x 3/8" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 67 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
1/4" ID x 3/8" OD x 1/16" Wall Blue PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
1/4" ID x 3/8" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 67 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
1/4" ID x 3/8" OD x 1/16" Wall Green PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
1/4" ID x 3/8" OD x 1/16" Wall Hylar PVDF Tubing has a working pressure of 240 PSI @ 70F. It has a durometer of 75 D. The bend radius... | |
1/4" ID x 3/8" OD x 1/16" Wall Red Polyurethane Tubing has a working pressure of 67 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
1/4" ID x 3/8" OD x 1/16" Wall Red PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
1/4" ID x 3/8" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 55 PSI @ 73 F. The durometer is 62 A, the tensile... | |
1/4" ID x 3/8" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 67 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
1/4" ID x 3/8" OD x 1/16" Wall Yellow PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
1/8" ID x 1/16" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
1/8" ID x 1/32" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
1/8" ID x 1/4" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
1/8" ID x 1/4" OD x 1/16" Wall Blue PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
1/8" ID x 1/4" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
1/8" ID x 1/4" OD x 1/16" Wall Green PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
1/8" ID x 1/4" OD x 1/16" Wall HylarPVDF Tubing has a working pressure of 350 PSI @ 70F. It has a durometer of 75 D. The bend radius is... | |
1/8" ID x 1/4" OD x 1/16" Wall Red Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
1/8" ID x 1/4" OD x 1/16" Wall Red PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
1/8" ID x 1/4" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 68 PSI @ 73 F. The durometer is 62 A, the tensile... | |
1/8" ID x 1/4" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
1/8" ID x 1/4" OD x 1/16" Wall Yellow PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
100% virgin LDPE. Treated to allow for printing Meets FDA requirements. Supplied on 12" diameter rolls, 3" core. | |
2" OD x 1-1/2" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is... | |
2" OD x 1.5" ID x .25" Wall Black Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is +/-... | |
2" OD x 1.5" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is... | |
2.5" OD x 2" ID x .25" Wall Black Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is +/-... | |
2.5" OD x 2" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .025" on the OD. The tolerance on the 1/4" wall thickness is... | |
2.5" OD x 2" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is... | |
3" OD x 2.5" ID x .25" Wall Black Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is +/-... | |
3" OD x 2.5" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is... | |
3" OD x 2.5" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is... | |
3.5" OD x 3" ID x .25" Wall Black Cast Acrylic Tube has a tolerance of +/- .030 on the OD. The tolerance on the 1/4" wall thickness is +/-... | |
3.5" OD x 3" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .030 on the OD. The tolerance on the 1/4" wall thickness is... | |
3.5" OD x 3" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .030 on the OD. The tolerance on the 1/4" wall thickness is... | |
3/16" ID x 1/16" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
3/16" ID x 3/32" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
3/16" ID x 5/16" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
3/16" ID x 5/16" OD x 1/16" Wall Blue PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
3/16" ID x 5/16" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
3/16" ID x 5/16" OD x 1/16" Wall Green PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
3/16" ID x 5/16" OD x 1/16" Wall Hylar PVDF Tubing has a working pressureof 290 PSI @ 70F. It has a durometer of 75 D. The bend radius is... | |
3/16" ID x 5/16" OD x 1/16" Wall Red Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
3/16" ID x 5/16" OD x 1/16" Wall Red PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
3/16" ID x 5/16" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 55 PSI @ 73 F. The durometer is 62 A, the tensile... | |
3/16" ID x 5/16" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
3/16" ID x 5/16" OD x 1/16" Wall Yellow PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
3/4" ID x 7/8" OD x 1/16" Wall Hylar PVDF Tubing has a working pressure of 120 PSI @ 70F. It has a durometer of 75 D. The bend radius... | |
3/8" ID x 1/2" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 59 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
3/8" ID x 1/2" OD x 1/16" Wall Blue PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
3/8" ID x 1/2" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 59 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
3/8" ID x 1/2" OD x 1/16" Wall Green PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
3/8" ID x 1/2" OD x 1/16" Wall Hylar PVDF Tubing has a working pressure of 180 PSI @ 70F. It has a durometer of 75 D. The bend radius... | |
3/8" ID x 1/2" OD x 1/16" Wall Red Polyurethane Tubing has a working pressure of 59 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
3/8" ID x 1/2" OD x 1/16" Wall Red PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
3/8" ID x 1/2" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 59 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity... | |
3/8" ID x 1/2" OD x 1/16" Wall Yellow PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific... | |
4" OD x 3.5" ID x .25" Wall Black Cast Acrylic Tube has a tolerance of +/- .045 on the OD. The tolerance on the 1/4" wall thickness is +/-... | |
4" OD x 3.5" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .045 on the OD. The tolerance on the 1/4" wall thickness is... | |
4" OD x 3.5" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .045 on the OD. The tolerance on the 1/4" wall thickness is... | |
5/16" ID x 3/32" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
5/16" ID x 7/16" OD x 1/16" Wall Hylar PVDF Tubing has a working pressure of 200 PSI @ 70F. It has a durometer of 75 D. The bend radius... | |
5/16" ID x 7/16" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 50 PSI @ 73 F. The durometer is 62 A, the tensile... | |
5/8" ID x 3/4" OD x 1/16" Wall Hylar PVDF Tubing has a working pressure of 120 PSI @ 70F. It has a durometer of 75 D. The bend radius... | |
7/8" ID x 1" OD x 1/16" Wall HylarPVDF Tubing has a working pressure of 90 PSI @ 70F. It has a durometer of 75 D. The bend radius is... | |
A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating... | |
Be creative with clear extruded acrylic shapes. The wall thickness is 1/16". UV stabilized. All are sold in 6' lengths only. | |
Be creative with clear extruded acrylic shapes. The wall thickness is 1/8". UV stabilized. All are sold in 6' lengths only. | |
Can be heat sealed or taped at either one or both ends. LDPE resin and ammine free pink Anti-static concentrate. For stable sensitive applications where short stable decay times are... | |
Excelon CAB (Clear Butyrate Tubing) combines optical clarity and scuff and impact resistance with ease of fabrication. It can be easily cut, bonded with cement and printed and is UL... | |
High dielectric strength and high strength-to-weight ratio. High dimensional stability; chemical, moisture and oil resistance. Perfect for insulating washers, carrying electrical wiring or switchboard panels. Thread, tap, drill or machine... | |
Just cut your Tenite tubing and cap--you have a Tube-Pak. These caps do not meet FDA standards and they are not UV resistant. When used with the Tenite tubing, they... | |
Nycast Nyloil was developed to extend the wear-resistant properties of unlubricated or dry lubricated materials such as MoS2 filled nylons. Will last 5 to 7 times longer than unlubricated or... | |
Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard... | |
Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. | |
Polyethylene lay-flat tubing heat sealable 3" core with 1" diameter hole; additional sizes available call us for a quote. Tubing 4" and above are engineered to provide over 3 times... | |
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has... | |
The benefits of PVC have always been easily identified and hold true for every product in the Excelon System: superior corrosion resistance, extensive range of chemical resistance, non-contaminating, smooth surface... | |
These PVC hollow square tubes are priced per foot, sold in 10' sections only. 10' lengths are nominal. The color is dark gray. | |
This .170" ID x 1/4" OD with .040" wall thickness Blue Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of... | |
This .170" ID x 1/4" OD with .040" wall thickness Green Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of... | |
This .170" ID x 1/4" OD with .040" wall thickness Red Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of... | |
This .170" ID x 1/4" OD with .040" wall thickness Yellow Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of... | |
This .250" ID x 3/8" OD with 1/16" wall thickness Green Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of... | |
This .250" ID x 3/8" OD with 1/16" wall thickness Red Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of... | |
This .250" ID x 3/8" OD with 1/16" wall thickness Yellow Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of... | |
This 1" ID x 1.38" OD with a .190" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 75 PSI at 70 F and a burst pressure of... | |
This 1-1/2" Lay Flat Discharge Hose has a 1.61" ID and a 0.067" approximate wall thickness. It has a working pressure of 80 PSI. Roll length is 300'. | |
This 1/2" ID x .800" OD with a .150" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 141 PSI at 70 F and a burst pressure of... | |
This 1/2" ID x 3/4" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in... | |
This 1/2" ID x 5/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in... | |
This 1/2" OD x .062" Wall Blue Polyethylene Tubing has a working pressure of 90 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
This 1/2" OD x .062" Wall Red Polyethylene Tubing has a working pressure of 90 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
This 1/2" OD x .062" Wall Yellow Polyethylene Tubing has a working pressure of 90 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
This 1/4" ID x .520" OD with a .135" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 208 PSI at 70 F and a burst pressure of... | |
This 1/4" ID x 3/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in... | |
This 1/4" ID x 7/16" OD Silcon Tubing has a working pressure of 20 PSI @ 70F and a burst pressure of 60 PSI @ 70F. It is available in... | |
This 1/4" OD x .040" Wall Blue Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
This 1/4" OD x .040" Wall Green Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
This 1/4" OD x .040" Wall Red Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
This 1/4" OD x .040" Wall Yellow Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
This 1/8" ID x .365" OD with a .120" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 233 PSI @ 70 F and a burst pressure of... | |
This 1/8" ID x 1/4" OD Silcon Tubing has a working pressure of 20 PSI @ 70F and a burst pressure of 60 PSI @ 70F. It is available in... | |
This 1/8" ID x 3/8" OD Silcon Tubing has a working pressure of 28 PSI @ 70F and a burst pressure of 84 PSi @ 70F. It is available in... | |
This 1/8" ID x 5/16" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in... | |
This 2" Lay Flat Discharge Hose has a 2.09" ID and a 0.067" approximate wall thickness. It has a working pressure of 80 PSI. Roll length is 300'. | |
This 3" Lay Flat Discharge Hose has a 3.13" ID and a 0.079" approximate wall thickness. It has a working pressure of 70 PSI. Roll length is 300'. | |
This 3/16" ID x .447" OD with a .130" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 216 PSI at 70 F and a burst pressure of... | |
This 3/16" ID x 5/16" OD Silcon Tubing has a working pressure of 20 PSI @ 70F and a burst pressure of 60 PSI @ 70F. It is available in... | |
This 3/4" ID x 1" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in... | |
This 3/4" ID x 1.110" OD with a .175" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 91 PSI at 70 F and a burst pressure of... | |
This 3/8" ID x .655" OD with a .140" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 166 PSI at 70 F and a burst pressure of... | |
This 3/8" ID x 1/2" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in... | |
This 3/8" ID x 5/8" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in... | |
This 3/8" OD x .062" Wall Blue Polyethylene Tubing has a working pressure of 120 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
This 3/8" OD x .062" Wall Green Polyethylene Tubing has a working pressure of 120 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
This 3/8" OD x .062" Wall Red Polyethylene Tubing has a working pressure of 120 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
This 3/8" OD x .062" Wall Yellow Polyethylene Tubing has a working pressure of 120 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600... | |
This 4" Lay Flat Discharge Hose has a 4.13" ID and a 0.083" approximate wall thickness. It has a working pressure of 70 PSI. Roll length is 300'. | |
This 5/16" ID x 7/16" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in... | |
This 5/8" ID x .965 OD with a .170" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 116 PSI at 70 F and a burst pressure of... | |
This 5/8" ID x 13/16" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in... | |
This 5/8" ID x 7/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in... | |
This is a dry lubricant filled bearing material. Finely divided particles of molybdenum disulfide are suspended in the melt during polymerization. This produces a more crystaline product than the unfilled... | |
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating... | |
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards for... | |
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards. UL... | |
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards... | |
This tubing meets FDA standards. It has high optical clarity, is lightweight, and has high impact resistance. It is UV stabilized and resistant to weathering. It provides dimensional stability and... | |
This Ultra High Molecular Weight (UHMW) Polyethylene tubing has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion... |
Next >> |