2" ID x 2-1/2" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 35 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.
U.S. Plastic Corporation | |
---|---|
Product Category | Tubing |
Product Number | 59028 |
Product Name | Excelon RNT Clear Flexible PVC Tubing |
Type | Plastic |