This 3/4" ID x 1.110" OD with a .175" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 91 PSI at 70 F and a burst pressure of 273 PSI @ 70F. It comes in standard 50' rolls and it weighs 28 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.
U.S. Plastic Corporation | |
---|---|
Product Category | Tubing |
Product Number | 54058 |
Product Name | Silbrade Braid Reinforced Silicone Tubing |
Type | Rubber / Silicone |