Transfer Sets
The single-use transfer lines offer a range of aseptic transfer ports for the secure transfer of components, fluids and powders while maintaining the integrity of the critical area in isolators, RABS and cleanrooms or allow aseptic liquid transfer between two areas with different containment classifications.
Sartorius Lab Instruments GmbH & Co. KG | |
---|---|
Product Category | Tubing |
Product Number | FFT102364 |
Product Name | Single-use Transfer Set |
Type | Rubber / Silicone; Structural |
Material | Synthetic Rubber |
Shape | Round |
Features | Coiled |