RS Pro PVC Tubing is clear, EC compliant, low toxic and widely used for the transfer of food, water, air, chemicals, gas, fuels and oils. This multi-purpose, high-quality all-round performer is universally popular, especially for the conveyance of air and water.
⢠Excellent glass clear transparency for clear visibility,⢠Good flexibility for ease of use,⢠Resistant to a wide range of chemicals including many acids / alkalis,⢠Abrasion resistant. Thicker wall gives medium to heavy-duty durability for improved resistance to abrasion,⢠Specially selected high tensile polyester fibres used at the optimum braid angle of 54° 44â²(54.73°) creates an effective and balanced pressure hose,⢠EC compliant for food contact applications,⢠RoHS compliant,⢠Manufactured from cadmium and silicone-free materials, using a specialist PVC that can reduce the taint of drinking water,⢠Service temperature = -15°C to + 60°C,⢠Manufactured in accordance with ISO 5774,⢠4:1 safety factor
⢠Widely used by the caravan industry for piping water and chemicals,⢠Popular for pharmaceutical / scientific applications for the transfer of chemicals,⢠Air applications such as pneumatic tools,⢠For the transfer of food substances and liquids
Inner Diameter = 12.5mm
Outer Diameter = 18.5mm
Material = PVC
Colour = Blue
Reinforced = Yes
Suitable Applications = Chemical, Compressed Air, Food, Liquid, Water
Length = 25m
Minimum Operating Temperature = -15°C
Maximum Operating Temperature = +60°C
Maximum Working Pressure = 15 bar
RS Components, Ltd. | |
---|---|
Product Category | Tubing |
Product Number | 3396102 |
Type | Plastic |
Material | Poly Vinyl Chloride |
Features | Reinforced |
Color / Clarity | Solid |
Application | General Chemical; Food & Beverage; Compressed Air; Water; Chemical, Compressed Air, Food, Liquid, Water |