RS Pro yellow water hose is the ideal choice for heavy-duty watering and irrigation applications. Resistant to kinking, bending and pulling its multi- layered construction gives it excellent flexibility, wear and weather resistance. The inner core has been designed to optimise water flow while the outer shell is abrasion, UV and crush resistant making it the ideal choice for harsh environments.
Inner Diameter = 25mm
Outer Diameter = 32.5mm
Material = PVC
Colour = Yellow
Reinforced = Yes
Suitable Applications = Water
Length = 50m
Minimum Operating Temperature = -15°C
Maximum Operating Temperature = +65°C
Maximum Working Pressure = 24 bar
RS Components, Ltd. | |
---|---|
Product Category | Tubing |
Product Number | 9175122 |
Type | Plastic |
Material | Poly Vinyl Chloride |
Features | Reinforced |
Color / Clarity | Solid |
Application | Water; Water |