Parker Legris polyamide (PA) tubing has been specially tested for industrial and vehicle applications. Its durability is due to its stable long-term mechanical properties.
Can be used for standard pneumatic machinery equipment and low-pressure air conveying. The tubing is also suitable for vacuum applications.
⢠Good chemical and humidity resistance,⢠Excellent material stability,⢠Continuous calibration during production for excellent reliability,⢠Two material grades: rigid and semi-rigid,⢠Wide range of working pressure and temperature,⢠Good vibration absorption,⢠Abrasion-resistant,â
⢠Factory automation,⢠Miscellaneous manufacturing,⢠Packaging,⢠Machine tools
Manufacturer Series = 1025P
Colour = Black
Maximum Operating Length = 25m
Tube Inside Diameter = 9mm
Tube Outside Diameter = 12mm
Material = Nylon
Maximum Operating Pressure = 25bar
Maximum Operating Temperature = +80°C
Minimum Operating Temperature = -20°C
RS Components, Ltd. | |
---|---|
Product Category | Tubing |
Product Number | 225448 |
Type | Plastic |
Material | Nylon |
Color / Clarity | Solid |
Outside Diameter | 0.472 inch (12.0 mm) |