HEAT TYPE
POLYOLEFIN MATERIAL
BLACK COLOR
48 INCH
1.5 INCH MIN. EXPANDED DIAMETER
0.75 INCH MAX. RECOVERED DIAMETER
UL APPROVAL
600 V VOLTAGE RATING
0.04 INCH THICKNESS
125 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
EASY-SPLICE[TM] BRAND
APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
TWHS MODEL
HEAT TYPE
POLYOLEFIN MATERIAL
BLACK COLOR
48 INCH
1.5 INCH MIN. EXPANDED DIAMETER
0.75 INCH MAX. RECOVERED DIAMETER
UL APPROVAL
600 V VOLTAGE RATING
0.04 INCH THICKNESS
125 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
EASY-SPLICE[TM] BRAND
APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
TWHS MODEL
HEAT TYPE
POLYOLEFIN MATERIAL
BLACK COLOR
48 INCH
1.5 INCH MIN. EXPANDED DIAMETER
0.75 INCH MAX. RECOVERED DIAMETER
UL APPROVAL
600 V VOLTAGE RATING
0.04 INCH THICKNESS
125 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
EASY-SPLICE[TM] BRAND
APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
TWHS MODEL