Teflon TFE Tubing
The heavy wall construction of TTF offers the highest dielectric strength of all ICO RALLY's Teflon sleeving products. TTF is the sleeving product of choice for applications that require an aggressive operating temperature range, high dielectric strength, and maximum rigidity.
ICO RALLY | |
---|---|
Product Category | Tubing |
Product Number | TTF-7/16 |
Product Name | Heavy Wall Teflon Tubing |
Type | Plastic; Structural |
Material | Polytetrafluoroethylene; Fluoropolymer |
Shape | Round |
Color / Clarity | Translucent |
Application | General Purpose; High Temp |